BSI - BS 718
Specification for Density hydrometers
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 1991 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
Five series of hydrometers for liquids with densities between 600 and 2000 kg/m3 at 20°C and three sub-series for petroleum products for densities between 600 and 1100 kg/m3 at 15°C. Materials, permitted errors, corrections for surface tension, temperature and meniscus, guide to purchasers, method of use, density of water from 0°C to 40°C, vessels for hydrometer observation.
Document History
BS 718
May 31, 1991
Specification for Density hydrometers
Five series of hydrometers for liquids with densities between 600 and 2000 kg/m3 at 20°C and three sub-series for petroleum products for densities between 600 and 1100 kg/m3 at 15°C. Materials,...
December 31, 1979
Specification for Density Hydrometers
Five series of hydrometers for liquids between 600 and 2000 kg/m3 at 20°C and three petroleum sub-series at 15°C. Surface tension, dimensions, permitted errors, guide to purchasers, corrections for...
December 30, 1960
Specification for density hydrometers and specific gravity hydrometers
A description is not available for this item.