DIN 620-2
Rolling bearings; tolerances for rolling bearings; tolerances for radial bearings
| Organization: | DIN |
| Publication Date: | 1 February 1988 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
Scope and field of application
The tolerances specified in this standard ensure performance and interchangeability of components and bearings of radial rolling bearings. They do not, however, allow any direct conclusions to be drawn in respect of the runout tolerances.
The tolerances specified apply to radial rolling bearings covered in the dimension standards for rolling bearings, not, however, to radial rolling bearings for use in the aircraft industry, tolerances for such bearings being specified in separate standards.
As compared with ISO 492 - 1986, this standard does not specify tolerances for the outer ring flange;
see Explanatory notes. See ISO 1132 - 1982 for definitions and DIN 620 Part 1 for gauging methods.
Document History