DLA - SMD-5962-87668 REV C
MICROCIRCUITS, 32-BIT MICROPROCESSOR DIGITAL, CHMOS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 September 1991 |
| Status: | active |
| Page Count: | 27 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Frequency 01 80386-16 32-bit microprocessor 16 MHz 02 80386-12 32-bit microprocessor 12.5 MHz 03 80386-20 32-bit microprocessor 20 MHz 04 80386-25 32-bit microprocessor 25 MHz
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline X P-AF (132-terminal, 1.480" × 1.480" × .345"), pin grid array Y See figure 1 (164-terminal, 1.140" × 1.140" × .115"), leaded chip carrier with unformed leads
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Storage temperature range - - - - - - - - - - - - −65°C to +150°C Supply voltage with respect to ground - - - - - - −0.5 V dc to +6.5 V dc Voltage on other pins - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Lead temperature (soldering, 10 seconds) - - - - +275°C Thermal resistance, junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - 4°C/W Junction temperature (TJ) - - - - - - - - - - - - +130°C Maximum power dissipation (PD)- - - - - - - - - - 3.6 W
Supply voltage (VCC)- - - - - - - - - - - - - - 5.0 V dc ±5 percent Minimum high level input voltage (VIH): Logic inputs- - - - - - - - - - - - - - - - - 2.0 V dc to VCC +0.3 V dc Clock input - - - - - - - - - - - - - - - - - VCC −0.8 V dc to VCC +0.3 V dc Maximum Low Level input voltage (VIL) - - - - - −0.3 V dc to 0.8 V dc Frequency of operation: Device 01 - - - - - - - - - - - - - - - - - - 16 MHz Device 02 - - - - - - - - - - - - - - - - - - 12.5 MHz Device 03 - - - - - - - - - - - - - - - - - - 20 MHz Device 04 - - - - - - - - - - - - - - - - - - 25 MHz Case operating temperature range (TC) - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - 98.4 percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History