ISO 7005-2
Metallic Flanges - Part 2: Cast Iron Flanges First Edition; (AS/NZS 4331.2: 1995)
| Organization: | ISO |
| Publication Date: | 1 January 1988 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This part of ISO 7665 for a single system of flanges specifies requirements for circular grey, malleable and ductile cast iron flanges in the following nominal pressure ratings:
This part of ISO 7665 specifies the types of flanges and their
facings, dimensions, bolt sizes,
surface finish of faces, marking, testing, inspection and materials
together with associated
pressure/temperature
NOTES
1 Attention is drawn to the need to refer to the pressure/temperature
2 Dimensions of gaskets will be the subject of a future International Standard.
Document History