UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60598-2-18

Luminaires Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 1993
Status: active
Page Count: 18
ICS Code (Luminaires): 29.140.40
ICS Code (Sports facilities): 97.220.10
scope:

This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains, paddling pools, and garden pools, and for use with tungsten filament lamps.

NOTE - Electrical installation rules for swimming pools are given in IEC 364-7-702: Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 702: Swimming pools.

This section does not cover luminaires not in contact with the water (e.9. mounted behind a glass panel which is separate from the luminaire) or hand-held or portable luminaires. It is to be read in conjunction with those sections of Part 1 to which reference is made.

Document History

August 1, 2022
Luminaires – Part 2-18: Particular requirements – Luminaires for swimming pools and similar applications
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and...
March 1, 2013
Luminaires – Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
A description is not available for this item.
December 1, 2011
AMENDMENT 1 Luminaires – Part 2-18: Particular requirements – Luminaires for swimming pools and similar applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...
IEC 60598-2-18
April 1, 1993
Luminaires Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...

References

Advertisement