IEC 60598-2-18
Luminaires – Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Luminaires): | 29.140.40 |
| ICS Code (Sports facilities): | 97.220.10 |
Document History
August 1, 2022
Luminaires – Part 2-18: Particular requirements – Luminaires for swimming pools and similar applications
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and...
IEC 60598-2-18
March 1, 2013
Luminaires – Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
A description is not available for this item.
December 1, 2011
AMENDMENT 1 Luminaires – Part 2-18: Particular requirements – Luminaires for swimming pools and similar applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...
April 1, 1993
Luminaires Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...