CSA - C22.2 NO. 67-M1985
Vacuum Cleaners and Floor Polishers
| Organization: | CSA |
| Publication Date: | 1 February 1985 |
| Status: | inactive |
| Page Count: | 57 |
scope:
This Standard applies to motor-operated vacuum cleaners and floor polishers designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I, and rated at 600 V and less; except that the scope is limited to a maximum rating of 250 V when a universal type motor is used.
This Standard applies to
(a) cord-connected and permanently connected, household and commercial, wet or dry pick-up vacuum cleaners, including blowers:
(b) cord-connected, household polishers: and
(c) current-carrying hoses for wet or dry pick-up, indoor use, household vacuum-cteaners, both portable and central type.
Notes:
(1) Current-carrying hoses for outdoor use or commercial vacuum cleaners are not included.
(2) Requirements for double-insulated current-carrying hoses are not included.
Document History