CSA C22.2 NO 147

Motor-operated gardening appliances

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2015
Status: active
Page Count: 81
ICS Code (Agricultural machines, implements and equipment): 65.060
scope:

This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard applies to cord-connected and battery-operated lawn mowers of the reel and rotary walking types, edgers, trimmers, edger trimmers, grass shears, cultivators, shredder baggers, gardening appliances with a blower, leaf blower/vacuums, snow movers, chain saws, and similar equipment including electric starter motors for gardening appliances.

This Standard does not apply to sprayers, foggers, and other specific appliances that are covered by individual Standards of the Canadian Electrical Code, Part II.

This Standard also includes requirements for cord-connected, double-insulated gardening appliances (see Clause 7).

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

*For convenience, the short terms "appliance", "equipment", and "machine" are used herein.

Document History

CSA C22.2 NO 147
January 1, 2015
Motor-operated gardening appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
January 1, 2015
Motor-operated gardening appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances(Footnote *) intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in...
January 1, 1990
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...

References

Advertisement