CSA Z62.1

Chain saws

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2015
Status: active
Page Count: 41
scope:

This Standard applies to portable, handheld, fuel- and electrically powered chain saws intended for forestry and other wood-cutting applications. It describes safety and environmental requirements for the design of chain saws and includes recommendations pertaining to their safe operation.

In addition to the applicable requirements of this Standard, the requirements of CSA Z62.3 apply to all chain saws, as well as to replacement chains. The requirements specified in CAN/CSA-C22.2 No. 147 apply to electrically powered (Type 2) chain saws.

Electrically powered chain saws intended for general use by homeowners, cottagers, campers, etc., and for general applications such as clearing, pruning, and cutting firewood ("consumer saws" formerly identified as Class 2C saws) are no longer addressed in this Standard. Refer to CAN/CSA-C22.2 No. 60745-2-13 for these chain saw products.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

CSA Z62.1
January 1, 2015
Chain saws
This Standard applies to portable, handheld, fuel- and electrically powered chain saws intended for forestry and other wood-cutting applications. It describes safety and environmental requirements...
January 1, 2015
Chain saws
This Standard applies to portable, handheld, fuel- and electrically powered chain saws intended for forestry and other wood-cutting applications. It describes safety and environmental requirements...
October 1, 2011
Chain saws
This Standard applies to portable, handheld, fuel- and electrically powered chain saws intended for forestry and other wood-cutting applications. It describes safety and environmental requirements...
February 1, 2007
Chain Saws
This Standard applies to portable, handheld, fuel- and electrically powered chain saws. It describes safety requirements for the design of chain saws and includes recommendations pertaining to their...
November 1, 2003
Chain Saws
A description is not available for this item.
March 1, 2003
Chain Saws
This Standard applies to portable, handheld, fuel- and electrically powered chain saws. It describes safety requirements for the design of chain saws and includes recommendations pertaining to their...
January 1, 1995
Chain Saws
This Standard applies to portable, hand held, fuel and electrically powered chain saws. It describes safety requirements for the design of chain saws and includes recommendations pertaining to their...

References

Advertisement