CSA - CAN/CSA-C22.2 NO. 147-M90

Motor-Operated Gardening Appliances

inactive
Organization: CSA
Publication Date: 1 March 1990
Status: inactive
Page Count: 90
scope:

This Standard applies to motor-operated gardening appliances(Footnote *) intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard applies to cord-connected and battery-operated lawn mowers of the reel and rotary walking types, hedge trimmers, edgers, trimmers, edger trimers, grass shears, cultivators, shredder baggers, gardening appliances with a blower, leaf blower/vacuums, snow movers, chain saws, and similar equipment including electric starter motors for gardening appliances.

This Standard does not apply to sprayers, foggers, and other specific appliances that are covered by individual Standards of the Canadian Electrical Code, Part II.

This Standard also includes requirements for cord-connected, double-insulated gardening appliances (see Clause 7).

Footnote * - For convenience, the short terms "appliance", "equipment", and "machine" are used herein.

Document History

January 1, 2015
Motor-operated gardening appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
January 1, 2015
Motor-operated gardening appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
CAN/CSA-C22.2 NO. 147-M90
March 1, 1990
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances(Footnote *) intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in...
January 1, 1990
Motor-Operated Gardening Appliances
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with...
Advertisement