CSA - ISO/IEC ISP 11190-00
Information Technology - International Standardized Profile FDI3 - Directory Data Defintions - FTAM Use of the Directory
| Organization: | CSA |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 22 |
scope:
General
ISO/IEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. This International Standardized Profile augments this information with FTAM specific information. Statements and conformance requirements stated in ISO/IEC ISP 10616 for the information profiled by ISO/IEC ISP 10616 are also valid for the FTAM specific information profiled by this International Standardized Profile. This International Standardized Profile specifies the use of the Directory, by FTAM, using existing object class and attribute type definitions from the Directory specifications themselves, and additional definitions. These existing and additional definitions are also intended to support the use of the Directory by users of FTAM applications.
Position within the Taxonomy
This International Standardized Profile is identified in ISO/IEC TR 10000-2 as Information technology - International Standardized Profile FDI 3 - Directory data definitions - FTAM Use of the Directory.
Scenario
An FTAM application, by means of its associated Directory User Agent (DUA), obtains Directory information by accessing directly or indirectly one or more Directory System Agents (DSAs) of the Directory.
Document History