UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 10614-1-99

Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 1: Subnetwork-Independent Requirements

inactive, Most Current
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 24
scope:

ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISO/IEC 8208 6.25 Packet Layer Protocol). It specifies a combination of base standards that collectively provide an X.25 protocol relay. The current relay profile taxonomy contained in ISO/IEC TR 10000-2 identifies a limited number of subnetworks to which X.25 protocol relaying is applicable. An X.25 protocol relay provides the means for a system on one subnetwork to communicate with a system, or make use of facilities, on another subnetwork.

This part of ISO/IEC ISP 10614 specifies requirements which are applicable to X.25 Protocol relays regardless of the types of subnetworks to which they are attached.

 

Document History

ISO/IEC ISP 10614-1-99
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 1: Subnetwork-Independent Requirements
ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISO/IEC 8208 6.25 Packet Layer Protocol). It specifies a combination of base standards that collectively provide an...
July 1, 1999
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 1: Subnetwork-Independent Requirements
ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISO/EC 8208 6.25 Packet Layer Protocol). It specifies a combination of base standards that collectively provide an X.25...

References

Advertisement