MODUK - DEF STAN 80-98
Adhesive, Phenolformaldehyde, Solution, Hot Curing, Type QX
| Organization: | MODUK |
| Publication Date: | 1 January 1984 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This Standard relates to a hot curing phenolformaldehyde
adhesive, supplied in solution form primarily used for special
applications including rubbers/metals, rubbers/propellants.
The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment, Waltham Abbey, Essex EN9 1BP.
Document History