UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 9101

Surface Active Agents - Determination of Interfacial Tension - Drop Volume Method First Edition

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1987
Status: active
Page Count: 16
ICS Code (Surface active agents): 71.100.40
scope:

Scope and field of application

This International Standard specifies a test method, by measuring the drop volume, for the determination of the interfacial tension between two liquid phases.

It is particularly suitable for the measurement of the inter-facial tension between two solutions of surface active agents in aqueous or organic solvents, and provides some advantages compared with the method by drawing up liquid films (ISO 6889), which are the following :

- determination of interfacial tension between two liquid phases containing all types of surface active agents, including cationic surface active agents; 

- accurate measurement of low interfacial tensions of the order of 1 mN/m;

- repeatability standard deviation less than + 0,5 mN/m (acceptable for control in industrial laboratories);

- determination of interfacial tension of viscous liquids;

- determination of inter-facial tension on only small amounts of the solution;

- time dependence of the inter-facial tension can be measured using a simple automatic apparatus.

Document History

ISO 9101
January 1, 1987
Surface Active Agents - Determination of Interfacial Tension - Drop Volume Method First Edition
Scope and field of application This International Standard specifies a test method, by measuring the drop volume, for the determination of the interfacial tension between two liquid phases. It is...

References

Advertisement