This specification covers the principal cellulosic fiber insulating board types, grades, and sizes. Requirements are specified for composition, construction, physical properties, tolerances, sampling...
This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar, as specified by the purchaser, for use in the membrane system of roofing or waterproofing or as...
This specification covers finished treated (coated) woven-glass fabrics coated with either asphalt, coal-tar pitch or an organic resin compatible with the roofing, waterproofing, or other usage as...
This specification covers the classification of polyethylene film up to 0.254 mm (0.010 in.) in thickness, inclusive. The film can contain additives for the improvement of the surface properties,...