NPFC - MIL-PRF-32014
GREASE, AIRCRAFT AND INSTRUMENT
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 12 September 2006 |
| Status: | active |
| Page Count: | 11 |
scope:
This specification covers the general requirements for a multipurpose, water resistant, high speed grease for use in the -54°C to +177°C temperature range.
intended Use:
The grease covered by the specification is intended as a general purpose aircraft lubricant and is used to lubricate main shaft bearings in missile engines. It provides water resistance and... View More
Document History
June 22, 2011
Grease, Aircraft and Instrument
The grease covered by the specification is intended as a general purpose aircraft lubricant and is used to lubricate main shaft bearings in missile engines. It provides water resistance and corrosion...
MIL-PRF-32014
September 12, 2006
GREASE, AIRCRAFT AND INSTRUMENT
The grease covered by the specification is intended as a general purpose aircraft lubricant and is used to lubricate main shaft bearings in missile engines. It provides water resistance and corrosion...
September 29, 1997
GREASE, AIRCRAFT AND INSTRUMENT
The grease covered by the specification is intended to lubricate main shaft bearings in missile engines and provide water resistance and corrosion protection for aircraft and missiles over an...