NPFC - MIL-PRF-32014

GREASE, AIRCRAFT AND INSTRUMENT

inactive
Buy Now
Organization: NPFC
Publication Date: 29 September 1997
Status: inactive
Page Count: 7
scope:

This specification covers the general requirements for a multipurpose grease for use in the −54°C to +175°C temperature range in aircraft and missile systems.

intended Use:

The grease covered by the specification is intended to lubricate main shaft bearings in missile engines and provide water resistance and corrosion protection for aircraft and missiles over an... View More

Document History

June 22, 2011
Grease, Aircraft and Instrument
The grease covered by the specification is intended as a general purpose aircraft lubricant and is used to lubricate main shaft bearings in missile engines. It provides water resistance and corrosion...
September 12, 2006
GREASE, AIRCRAFT AND INSTRUMENT
The grease covered by the specification is intended as a general purpose aircraft lubricant and is used to lubricate main shaft bearings in missile engines. It provides water resistance and corrosion...
MIL-PRF-32014
September 29, 1997
GREASE, AIRCRAFT AND INSTRUMENT
The grease covered by the specification is intended to lubricate main shaft bearings in missile engines and provide water resistance and corrosion protection for aircraft and missiles over an...

References

Advertisement