ISO 7801
Metallic Materials - Wire - Reverse Bend Test
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1984 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Scope and field of application
This International Standard specifies the method for determining the ability of metallic wire of diameter or thickness 0,3 to 10 mm inclusive to undergo plastic deformation during reverse bending. The range of diameters or thicknesses for which this International Standard is applicable may be more exactly specified in the relevant product standard.
Document History
September 1, 2023
Metallic materials — Wire — Reverse bend test
This document specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,3 mm to 10 mm to undergo plastic deformation during reverse bending. The...
ISO 7801
January 1, 1984
Metallic Materials - Wire - Reverse Bend Test
Scope and field of application
This International Standard specifies the method for determining the ability of metallic wire of diameter or thickness 0,3 to 10 mm inclusive to undergo plastic...