UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN 50075

Specification for Flat Non-Wirable Two-Pole Plugs, 2,5 A 250 V, with Cord, for the Connection of Class II-Equipment for Household and Similar Purposes

active, Most Current
Buy Now
Organization: BSI
Publication Date: 20 December 1991
Status: active
Page Count: 28
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Applies to plugs without earthing contacts. For indoor use as they have no special protection against ingress of water.

Document History

BS EN 50075
December 20, 1991
Specification for Flat Non-Wirable Two-Pole Plugs, 2,5 A 250 V, with Cord, for the Connection of Class II-Equipment for Household and Similar Purposes
Applies to plugs without earthing contacts. For indoor use as they have no special protection against ingress of water.
December 20, 1991
Flat Non-Wirable Two-Pole Plugs, 2,5 A 250 V, with Cord, for the Connection of Class II-Equipment for Household and Similar Purposes
A description is not available for this item.

References

Advertisement