UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60072-1

Dimensions and Output Series for Rotating Electrical Machines Part 1: Frame Numbers 56 to 400 and Flange Numbers 55 to 1080

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 1991
Status: active
Page Count: 130
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 72 covers the majority of rotating electrical machines for industrial purposes within the dimension range:

Foot- mounted : - shaft-heights: 56 mm to 400 mm

Flange- mounted: - pitch circle diameter of flange: 55 mm to 1080 mm

It gives tables of fixing dimensions, shaft extension dimensions and output powers. Maximum permissible torques for continuous duty on a.c. motors are listed for various shaft diameters.

NOTE - The dimensions for machines with shaft heights 355 mm and 400 mm, given in this standard, are included among the values given in IEC 72-2.

Document History

March 1, 2022
Rotating electrical machines – Dimensions and output series – Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
This part of IEC 60072 is applicable for the majority of rotating electrical machines for industrial purposes within the dimension range and output powers: Foot- mounted: shaft heights: 56 mm to 400...
IEC 60072-1
February 1, 1991
Dimensions and Output Series for Rotating Electrical Machines Part 1: Frame Numbers 56 to 400 and Flange Numbers 55 to 1080
This part of IEC 72 covers the majority of rotating electrical machines for industrial purposes within the dimension range: Foot- mounted : — shaft-heights: 56 mm to 400 mm Flange- mounted: — pitch...

References

Advertisement