UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DLA - SMD-5962-87603 REV B

MICROCIRCUIT, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE LATCHES, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 2 November 1992
Status: active
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 29C841 High performance CM0S 10-wide bus interface latch 02 29C843 High performance CMOS 9-wide bus interface latch 03 29C941 High performance CMOS 10-wide bus interface latch 1/ 04 29C943 High performance CM0S 9-wide bus interface latch 1/ 05 29C841A High performance CMOS 10-wide bus interface latch 06 29C843A High performance CMOS 9-wide bus interface latch

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline Letter Descriptive designator Terminals Package style K GDFP2-F24 or 24 Flat package CDFP3-F24 L GDIP3-T24 or 24 Dual-in-line package CDIP4-F24 3 CQCC1-N28 28 Square chip carrier

Supply voltage range . . . . . . . . . . . . . . . −0.5 V dc to +7.0 dc Input voltage range. . . . . . . . . . . . . . . . −0.5 V dc to 6.0 V dc Output voltage range . . . . . . . . . . . . . . . −0.5 V dc to 6.0 V dc Storage temperature range. . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation PD . . . . . . . . . . . 500 mW DC output diode current: Into input . . . . . . . . . . . . . . . . . . . +50 mA Out of input . . . . . . . . . . . . . . . . . . −50 mA DC output diode current: Into input . . . . . . . . . . . . . . . . . . . +20 mA Out of input . . . . . . . . . . . . . . . . . . −20 mA DC output current per pin: Isink. Device types 01 - 04 . . . . . . . . . . . . . +48 mA (2 × IOL) Device types 05, 06 . . . . . . . . . . . . . +100 mA Isource Device types 01 - 04 . . . . . . . . . . . . . −30 mA (2 × IOL) Device types 05, 06. . . . . . . . . . . . . . −100 mA Total dc ground current. . . . . . . . . . . . . . (n × IOL + m × ICCT) mA 2/ Total dc VCC. . . . . . . . . . . . . . . . . . . (n × IOL + m × ICCT) mA 2/ Lead temperature (soldering, 10 seconds) . . . . . +300°C Thermal resistance, junction-to-case (ΘJC): Cases K, L, and 3 . . . . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . +150°C

Supply voltage (VCC). . . . . . . . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) . . . . . . . . . . . . . . . . . . 2.0 V dc Maximum Low level input voltage (VIL) . . . . . . . . . . . . . . . . . . 0.8 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . . 55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-87603 REV B
November 2, 1992
MICROCIRCUIT, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE LATCHES, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 22, 1988
MICROCIRCUIT, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
September 10, 1987
MICROCIRCUIT, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE LATCHES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement