NPFC - MIL-L-15719
LUBRICATING GREASE (HIGH-TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)
Organization: | NPFC |
Publication Date: | 6 May 1952 |
Status: | active |
Page Count: | 11 |
scope:
This specification covers high temperature grease (type HTG) for the lubrication of ball and roller bearings only, primarily for lubricating class H insulated (silicone) electric motors with heat-stabilized ball bearings. Under no circumstances should it be applied to bearings in which the main action involves the sliding of metal on metal, as in journal bearings, spiral gears, gear trains, and similar applications. The normal temperature range of the grease is 0° to 300°F.