CEN - EN 10163-2
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2004 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses of 3 mm ≤ t ≤ 400 mm.
NOTE For plates with a thickness > 400 mm special agreements should be made at the time of the order.
Document History
EN 10163-2
December 1, 2004
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses...
January 1, 1991
Delivery Requirements for Surface Condition of Hot Rolled Steel Plates, Wide Flats and Sections - Part 2: Plate and Wide Flats
A description is not available for this item.