CSA - CAN/CSA-ISO 9000-2-98
Quality Management and Quality Assurance Standards - Part 2: Generic Guidelines for the Application of ISO 9001, ISO 9002 and ISO 9003
| Organization: | CSA |
| Publication Date: | 1 March 1998 |
| Status: | inactive |
| Page Count: | 43 |
scope:
This part of IS0 9000 gives guidance on the application of the 1994 versions of IS0 9001, IS0 9002 and IS0 9003.
It does not add to, or otherwise change, the requirements of IS0 9001, IS0 9002 or IS0 9003. In the case of conflicting interpretations of IS0 9001, IS0 9002 or IS0 9003 on the one hand, and IS0 9000-2 on the other, the interpretation of the text in IS0 9001, IS0 9002 or IS0 9003 takes precedence. The use of 'should' in this part of IS0 9000 does not weaken the requirements expressed as 'shall' in IS0 9001, IS0 9002 and IS0 9003.
This part of IS0 9000 gives guidance for the following users:
a) suppliers involved in applications of IS0 9001, IS0 9002 or IS0 9003;
b) customers and third parties.
Document History