IEC 61880

Video Systems (525/60) - Video and Accompanied Data Using the Vertical Blanking Interval - Analogue Interface

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1998
Status: active
Page Count: 38
ICS Code (Video systems): 33.160.40
scope:

This International Standard is applicable to the transfer of video related information with the video signal through the baseband analogue signal of the 525-line/60-field video system.

This standard is applicable to analogue video signal interfaces between digital and analogue video equipment as follows:

- digital video equipment to digital video equipment;

- digital video equipment to analogue video equipment;

- analogue video equipment to digital video equipment;

- analogue video equipment to analogue video equipment.

This standard specifies the aspect ratio code and the copy control information code and the method of transfer of these codes in the vertical blanking interval of the luminance signal.

Document History

IEC 61880
January 1, 1998
Video Systems (525/60) - Video and Accompanied Data Using the Vertical Blanking Interval - Analogue Interface
This International Standard is applicable to the transfer of video related information with the video signal through the baseband analogue signal of the 525-line/60-field video system. This standard...

References

Advertisement