UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS 4229.1

Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service Part 1: General Overview and Subnetwork-Independent Requirements

inactive, Most Current
Organization: SNZ
Publication Date: 1 January 1994
Status: inactive
Page Count: 24
scope:

This part of ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (03e)n vironment. It specifies a combination of OS1 standards, which collectively provide the Connection-mode Transport Service using the Connectionless-mode Network Service.

This part of ISOAEC ISP 10608 is applicable to the provision of the Connection-mode Transeort Service in end systems attached to any type of subnetwork from which the standardized Connectionless-mode Network Service can be made available.

Profiles of the Connection-mode Transport Service over Connectionless-mode Network Service are mem bers of a single group, Group TA, and support a single transport class, i.e., Class 4.

Document History

AS/NZS 4229.1
January 1, 1994
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service Part 1: General Overview and Subnetwork-Independent Requirements
This part of ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (03e)n vironment. It specifies a combination of OS1 standards, which...

References

Advertisement