CEN - EN 2884
Aerospace Series - Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) / 315 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
May 1, 2020
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This document specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated.
Classification: 1...
EN 2884
January 1, 1996
Aerospace Series - Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) / 315 Degrees C
A description is not available for this item.