UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSB-M1A311-B2

STEEL, SHEET, ZINC OR ZINC ALLOY, CONDUCTIVE DUPLEX LAYER COATED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 31 July 2002
Status: active
Page Count: 9
scope:

1. SCOPE

The materials defined by this specification are two side zinc or zinc/alloy coated mild steel sheet produced by the electrolytic or hot dip deposition process, which has been coated with a conductive chromate/zinc dust corrosion inhibitor complex, and then overlaid (roller coated) with a conductive organic coating (on one side or both sides) to produce a Duplex coating.

Document History

FORD WSB-M1A311-B2
July 31, 2002
STEEL, SHEET, ZINC OR ZINC ALLOY, CONDUCTIVE DUPLEX LAYER COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are two side zinc or zinc/alloy coated mild steel sheet produced by the electrolytic or hot dip deposition process, which has been coated with a...
March 4, 1999
STEEL, SHEET, ZINC OR ZINC ALLOY, CONDUCTIVE DUPLEX LAYER COATED
1. SCOPE The materials defined by this specification are two side zinc or zinc/ alloy coated mild steel sheet produced by the electrolytic or hot dip deposition process, which has been coated with a...
May 20, 1991
STEEL - SHEET - DUPLEX ZINC OR ZINC/NICKEL ORGANIC LAYER COATED
A description is not available for this item.

References

Advertisement