DIN EN 10132-4
Cold-rolled narrow steel strip for heat-treatment - Technical delivery conditions - Part 4: Spring steels and other applications
active, Most Current
Buy Now
Organization: | DIN |
Publication Date: | 1 April 2003 |
Status: | active |
Page Count: | 14 |
ICS Code (Heat-treatable steels): | 77.140.10 |
ICS Code (Flat steel products and semi-products): | 77.140.50 |
ICS Code (Spring steels): | 77.140.25 |
scope:
This part of EN 10132 applies to
- non-alloy and alloy cold rolled narrow steel strip thicknesses up to 6 mm,
- non-alloy and alloy cold rolled narrow steel strip in the quenched and tempered condition in thicknesses between 0,30 mm and 3,00 mm
for springs and for other special applications.
This EN 10132-4 is complemented by EN 10132-1.
Document History
DIN EN 10132-4
April 1, 2003
Cold-rolled narrow steel strip for heat-treatment - Technical delivery conditions - Part 4: Spring steels and other applications
This part of EN 10132 applies to
— non-alloy and alloy cold rolled narrow steel strip thicknesses up to 6 mm,
— non-alloy and alloy cold rolled narrow steel strip in the quenched and tempered...
May 1, 2000
Cold-rolled narrow steel strip for heat-treatment - Technical delivery conditions - Part 4: Spring steels and other applications; English version of DIN EN 10132-4
A description is not available for this item.