DIN EN 4710-03

Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version EN 4710-03:2018

active, Most Current
Organization: DIN
Publication Date: 1 January 2019
Status: active
Page Count: 18
ICS Code (Components for aerospace construction): 49.035
scope:

This European standard specifies the dimensions, mass, tolerances and static values of spring clamps for use in fuselage interior equipment and non-structural or secondary structural area. This standard part shall be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02.

The applicable temperature range is −55 °C to 85 °C.

 

Document History

DIN EN 4710-03
January 1, 2019
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version EN 4710-03:2018
This European standard specifies the dimensions, mass, tolerances and static values of spring clamps for use in fuselage interior equipment and non-structural or secondary structural area. This...
May 1, 2018
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version FprEN 4710-03:2018
A description is not available for this item.
March 1, 2016
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version EN 4710-03:2015
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...

References

Advertisement