DIN EN 4710-03
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version EN 4710-03:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part shall be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02.
The applicable temperature range is −55 °C to 85 °C.
Document History
January 1, 2019
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version EN 4710-03:2018
This European standard specifies the dimensions, mass, tolerances and static values of spring clamps for use in fuselage interior equipment and non-structural or secondary structural area. This...
May 1, 2018
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version FprEN 4710-03:2018
A description is not available for this item.
DIN EN 4710-03
March 1, 2016
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp; German and English version EN 4710-03:2015
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...