DIN 13-1
General purpose ISO metric screw threads - Nominal sizes for 1 mm to 68 mm diameter coarse pitch threads
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This standard applies to general purpose ISO metric screw threads. It specifies the nominal sizes for 1 mm to 68 mm diameter coarse pitch threads having the basic profile specified in DIN ISO 68-1 and the nominal profile specified in DIN 13-19
Document History
DIN 13-1
November 1, 1999
General purpose ISO metric screw threads - Nominal sizes for 1 mm to 68 mm diameter coarse pitch threads
This standard applies to general purpose ISO metric screw threads. It specifies the nominal sizes for 1 mm to 68 mm diameter coarse pitch threads having the basic profile specified in DIN ISO 68-1...