UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60897

Methods for the Determination of the Lightning Impulse Breakdown Voltage of Insulating Liquids

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 1987
Status: active
Page Count: 32
ICS Code (Insulating oils): 29.040.10
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This standard describes two test methods, A and B, for assessing the electric strength of insulating liquids in a divergent field when subjected to standard lightning impulse.

Method A is based on a step procedure intended to provide an estimate of impulse breakdown voltage under specific conditions.

Method B is a statistical test designed to check an hypothesis about the impulse breakdown probability of an insulating liquid at a given voltage level.

Both methods can be applied to unused or used insulating liquids, the viscosity of which is lower than 700 mm2/s at 40 'C.

The methods can be used with positive or negative impulses. No specific stipulations are made regarding the preparation of the liquid sample provided that it corresponds to industrial practice; however, tests made before and after treatment of the sample may be useful for demonstrating the effect of treatment.

Both methods are primarily intended to establish standardized procedures for assessing the impulse electric strength of insulating liquids. They may serve to differentiate dielectric liquids between each other and to detect variations in their characteristics due to modifications in their chemical composition as the result of changes in the manufacturing process and/or feed-stocks.

 

Document History

IEC 60897
March 1, 1987
Methods for the Determination of the Lightning Impulse Breakdown Voltage of Insulating Liquids
This standard describes two test methods, A and B, for assessing the electric strength of insulating liquids in a divergent field when subjected to standard lightning impulse. Method A is based on a...

References

Advertisement