CENELEC - EN IEC 63012

Insulating liquids - Unused modified or blended esters for electrotechnical applications

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2019
Status: active
Page Count: 28
ICS Code (Insulating oils): 29.040.10
scope:

This document defines requirements for the characterization of unused modified esters or blends of unused esters used as insulating liquids for electrotechnical applications. It does not cover liquids that contain any proportion of used liquids.

The liquids covered by this document are intended mainly for transformer applications.

Unused modified/synthetized esters are derived from a natural or synthetic base, or are blends of both. This document covers a variety of ester liquids not covered by other standards specific to natural esters (IEC 62770) or synthetic esters (IEC 61099).

As it addresses various categories of liquids, this document also covers a wide range of values for certain performance characteristics. An important property is viscosity, which can affect the design and cooling performance of electrical equipment. A categorization is defined based on the kinematic viscosity of the different liquids. The category of low viscosity ester liquids is established.

Document History

EN IEC 63012
July 1, 2019
Insulating liquids - Unused modified or blended esters for electrotechnical applications
This document defines requirements for the characterization of unused modified esters or blends of unused esters used as insulating liquids for electrotechnical applications. It does not cover...

References

Advertisement