EN IEC 63012 - : References
This document references the following standards:
ASTM D1275
ASTM D1903
ASTM D3300
ASTM D4172
ASTM D7150
ASTM D7896
ASTM E1269
CEN EN 14210
DIN 51350-1
DIN 51350-2
IEC 60050-212
IEC 60050-421
IEC 60076-14
IEC 60156
IEC 60247
IEC 60296
IEC 60422
IEC 60628
IEC 60666
IEC 60814
IEC 60897
IEC 61039
IEC 61099
IEC 61125
IEC 61203
IEC 61619
IEC 61620
IEC 61868
DIN 51350-3
IEC TR 61294
IEC TR 62697-2
ISO 12185
ISO 2049
ISO 2211
ISO 2592
ISO 2719
ISO 3016
ISO 3104
ISO 3675
IEC 62021-3
IEC 62535
IEC 62697-1
IEC 62770
IEC 62961
ASTM D2500 REV A
ASTM D3455
ASTM D4289
ASTM D471 REV A
ASTM D5773
ASTM D7042
DIN 51353
IEEE C57.147
ISO 3015
FED-STD-791D
This document is referenced by the following standards:
CENELEC PREN 50708-3-4
BSI 21/30431796 DC
NEN-EN 50708-3-4
CEI EN 50708-3-4
Advertisement