ISO 20505
Fine ceramics (advanced ceramics, advanced technical ceramics) Determination of the interlaminar shear strength of continuous-fibre-reinforced composites at ambient temperature by the compression of double-notched test pieces and by the Iosipescu test
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Advanced ceramics): | 81.060.30 |
Document History
October 1, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) — Mechanical properties of ceramic composites at room temperature —Determination of the interlaminar shear strength and shear modulus of continuous-fibre-reinforced composites by the compression of double-notched test pieces and by the Iosipescu test
This document specifies a method for the determination of interlaminar shear strength at ambient temperature by the compression of a double-notched test piece and a method for the determination of...
ISO 20505
October 1, 2005
Fine ceramics (advanced ceramics, advanced technical ceramics) Determination of the interlaminar shear strength of continuous-fibre-reinforced composites at ambient temperature by the compression of double-notched test pieces and by the Iosipescu test
A description is not available for this item.