UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN 61169-32

Radio-Frequency Connectors - Part 32: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,85 mm (0,072 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,85)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 January 2000
Status: active
Page Count: 26
ICS Code (RF connectors): 33.120.30
scope:

These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 65 GHz.

Document History

January 15, 2000
Radio-Frequency Connectors - Part 32: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,85 mm (0,072 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,85)
These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 65...
BS EN 61169-32
January 15, 2000
Radio-Frequency Connectors - Part 32: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,85 mm (0,072 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,85)
These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 65...
Advertisement