FORD WSK-M6J172-A1
REPAIR PRIMER FILLER, TWO PACK, AIR DRYING
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 10 December 1993 |
| Status: | active |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is an acrylic based component forming part of a two pack airdrying or forced drying refinishing primer system. It is to be used in combination with the appropriate hardener in the ratio suggested by the supplier.
Document History
February 16, 2022
REPAIR PRIMER FILLER, TWO PACK, AIR DRYING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an acrylic based component forming part of a two pack airdrying or forced drying refinishing primer system. It is to be used in combination with the...
FORD WSK-M6J172-A1
December 10, 1993
REPAIR PRIMER FILLER, TWO PACK, AIR DRYING
1. SCOPE The material defined by this specification is an acrylic based component forming part of a two pack airdrying or forced drying refinishing primer system. It is to be used in combination with...