IEC 60660
Insulators - Tests on Indoor Post Insulators of Organic Material for Systems with Nominal Voltages Greater Than 1 000 V up to but Not Including 300 kV
| Organization: | IEC |
| Publication Date: | 1 October 1999 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This International Standard is applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage greater than 1 000 V up to, but not including, 300 kV, as defined by range I of IEC 60071-1, and a frequency not greater than 100 Hz. Composite insulators are not covered by this standard.
The object of this standard is
- to define the terms used;
- to define electrical and mechanical characteristics of post insulators of organic material and to prescribe the conditions under which the specified values of these characteristics are verified;
- to prescribe methods of testing;
- to prescribe acceptance criteria.
This standard does not give numerical values for insulator characteristics; nor does it deal with a choice of insulators for specific operating conditions. IEC 60273 specifies numerical values for electrical and mechanical characteristics and gives the dimensions necessary for interchangeability of post insulators.
Document History