NPFC - MIL-E-24572
EXTINGUISHER, FIRE, BROMOTRIFLUOROMETHANE (HALON 1301) SYSTEM COMPONETS (FIXED PIPE, PNEUMATICALLY ACTUATED, NAVAL SHIPBOARD USE)
| Organization: | NPFC |
| Publication Date: | 17 March 1992 |
| Status: | active |
| Page Count: | 30 |
scope:
This specification covers chemical (Halon 1301) fire extinguisher system components, including local and remote actuation devices of the fixed (stationary) type whereby Halon 1301 (liquefied and pressurized with nitrogen to 600 pounds per square inch (psi) at 70 degrees Fahrenheit (°F) (21 degrees Celsius (°C)) and stowed in containers) is expelled by remote control through a fixed piping system and with discharge nozzles to a predetermined space, compartment, or area.
intended Use:
The equipment covered by this specification is intended for use in on board chemical (Halon 1301 liquefied and pressurized with nitrogen to 600 psi at 70°F (21°C)) fire extinguisher systems of the... View More
Document History