UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 60999-1

Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0.2 mm² up to 35 mm² (included)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 February 2002
Status: active
Page Count: 34
ICS Code (Connecting devices): 29.120.20
scope:

This standard applies to screw-type and screwless types clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying with IEC publication 60228), rigid (solid or stranded) and/or flexible, having a cross-sectional area of 0.2 mm2 up to and including 35 mm2 and equivalent AWG sizes with a rated voltage not exceeding 1000 V a.c. with a frequency up to and including 1 000 Hz, and 1 500 V d.c. This standard does not apply to clamping units: a) for connection by crimping or soldering; b) for data and signalling circuits; c) for flat quick-connect terminations, insulation-piercing connecting devices and twist-on connecting devices, which are covered by IEC 61210, IEC 60998-2-3 and IEC 60998-2-4 respectively.

Document History

DS/EN 60999-1
February 5, 2002
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0.2 mm² up to 35 mm² (included)
This standard applies to screw-type and screwless types clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper...
October 22, 1997
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0.5 mm2 up to 35 mm2 (included)
This standard applies to screw-type and screwless types clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper...

References

Advertisement