IEC 60554-3-5
Specification for Cellulosic Papers for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 5: Special Papers
| Organization: | IEC |
| Publication Date: | 1 January 1984 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This sheet contains the requirements for special papers such as, for example, those that may be used for cables, transformers and conductor wrapping. These papers are particular papers of Class 1 of IEC Publication 554-3-1, Part 3: Specifications for Individual Materials, Sheet 1 : General Purpose Electncal Paper, with requirements for specific applications.
Note. - The examples of use given above indicate three main applications for these papers but do not in any way imply a restriction to such uses. Papers of any other class may be employed for such applications when appropriate.
Document History