IEC 60554-2
Cellulosic papers for electrical purposes Part 2: Methods of test
| Organization: | IEC |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60554 applies to cellulosic papers for electrical purposes. It specifies the methods of test to be used in testing cellulosic papers for electrical purposes to meet the requirements prescribed in the specification sheet of IEC 60554-3.
In this standard, reference is made in several places to ISO standards accompanied by a short description of the method used. It is to be understood that this short description is meant for identification purposes only and that all details should be taken from the ISO standard itself.
Document History