IEC 60641-2
Pressboard and presspaper for electrical purposes – Part 2: Methods of tests
| Organization: | IEC |
| Publication Date: | 1 June 2004 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60641 applies to pressboard and presspaper for electrical purposes.
The series does not apply to laminated material.
This part specifies the test methods to be used in testing pressboard and presspaper for electrical purposes to meet the requirements prescribed in the specification sheets of Part 3.
NOTE In this standard, reference is made in several places to ISO standards accompanied by a short description of the method used. It is to be understood that this short description is meant for identification purposes only and that all details should be taken from the ISO standard itself.
Document History