ISO 534

Paper and board — Determination of thickness, density and specific volume

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2011
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies two methods for measuring the thickness of paper and board:

a) the measurement of a single sheet of paper or board as a single sheet thickness;

b) the measurement of a pack of sheets of paper as a bulking thickness.

This International Standard also specifies calculation methods

- for the apparent sheet density and for the apparent bulk density, and

- for the apparent specific sheet volume and for the apparent specific bulk volume

from the thickness determinations.

This International Standard is not applicable to corrugated fibreboard. In addition, the measurement of bulking thickness, method b) above, is not suitable for board1).

NOTE The two methods generally lead to different results. These methods are not applicable to tissue paper and tissue products. For tissue paper and tissue products, ISO 12625-3 should be used.

1) For the definition of ‟board", see ISO 4046-3:2002, definition 3.16.

Document History

ISO 534
November 15, 2011
Paper and board — Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
February 1, 2005
Paper and Board - Determination of Thickness and Apparent Bulk Density or Apparent Sheet Density
A description is not available for this item.
January 1, 1988
Paper and Board - Determination of Thickness and Apparent Bulk Density or Apparent Sheet Density
A description is not available for this item.

References

Advertisement