JSA - JIS C 2305-2
Pressboard and presspaper for electrical purposes - Part 2: Methods of tests
| Organization: | JSA |
| Publication Date: | 21 June 2010 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This Standard specifies the test methods to be used in testing the pressboard for electrical purposes (hereafter referred to as "pressboard") and the presspaper for electrical purposes (hereafter referred to as "presspaper") to meet the requirements prescribed in the individual product standard.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
IEC 60641-2: 2004 Pressboard and presspaper for electrical purposes-Part 2: Methods of tests (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History