JSA - JIS C 2305-3-1

Pressboard and presspaper for electrical purposes - Part 3-1: Specification for individual materials - Pressboard

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 June 2010
Status: active
Page Count: 18
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This Standard specifies the pressboard for electrical purposes (hereafter referred to as "pressboard").

Safety warning

It is the responsibility of the user of the methods contained or referred to in this Standard to ensure that they are used in a safe manner.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

IEC 60641-3-1: 2008 Pressboard and presspaper for electrical purposes-Part 3: Specifications for individual materials-Sheet 1: Requirements for pressboard, types B.0.1, B.0.3, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.5.3 and B.6.1 (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 2305-3-1
June 21, 2010
Pressboard and presspaper for electrical purposes - Part 3-1: Specification for individual materials - Pressboard
This Standard specifies the pressboard for electrical purposes (hereafter referred to as "pressboard"). Safety warning It is the responsibility of the user of the methods contained or referred to...

References

Advertisement