IEC 60641-3-1
Pressboard and presspaper for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Requirements for pressboard, types B.0.1, B.0.3, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.5.3 and B.6.1
| Organization: | IEC |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This International Standard gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
SAFETY WARNING
It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.
Document History