FORD WSK-M2G400-A
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 8 July 2014 |
| Status: | active |
| Page Count: | 3 |
scope:
The materials defined by these specifications are the separate parts of a two pack, epoxy base, solventfree and room temperature curing structural metal to metal adhesive.
WSK-M2G400-A is a modified epoxy resin based on Bisphenol A.
WSK-M2G400-B is a modified polyamine hardener.
Document History
FORD WSK-M2G400-A
July 8, 2014
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are the separate parts of a two pack, epoxy base, solventfree and room temperature curing structural metal to metal adhesive.
WSK-M2G400-A is a modified...
December 10, 2002
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive.
WSK-M2G400-A is...
March 1, 1991
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP A
1. SCOPE The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive. WSK-M2G400-A is a...