SNZ SA/SNZ TR 24748.3
Systems and software engineering-Life cycle management Part 3: Guide to the application of AS/NZS ISO/IEC 12207 (Software life cycle processes)
| Organization: | SNZ |
| Publication Date: | 18 September 2014 |
| Status: | active |
| Page Count: | 124 |
scope:
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC 12207:2008. It gives guidance on applying ISO/IEC 12207:2008 from the aspects of strategy, planning, application in organizations, and application on projects.
This part of ISO/IEC TR 24748 is intentionally aligned with both ISO/IEC TR 24748-1 and ISO/IEC TR 24748-2 (Guide to the application of ISO/IEC 15288) in its terminology, structure and content.
Document History